Ohmite Manufacturing Co. Through Hole Resistors B20J100E

Description
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J100E-ND
Through Hole Resistors B20J100E-ND
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel - 70022618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel
70022618
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel 70022618
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite - 64K3760 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite
64K3760
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite 64K3760
WIREWOUND RESISTOR, 100 OHM, 20W, 5%; Resistance:100ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 20W, 5%; Resistance:100ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B20J100E-ND 70022618 64K3760
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details