Ohmite Manufacturing Co. Through Hole Resistors B20J100

Description
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J100-ND
Through Hole Resistors B20J100-ND
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite - 02F1860 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite
02F1860
Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite 02F1860
WIREWOUND RESISTOR, 100 OHM, 20W, 5%; Resistance:100ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 20W, 5%; Resistance:100ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J100-ND 02F1860
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers