Ohmite Manufacturing Co. Through Hole Resistors AZ680KE

Description
68 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
68 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AZ680KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AZ680KE-ND
Through Hole Resistors AZ680KE-ND
68 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

68 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Power, 68 Ohm, 5.5W, 10%; Resistance Ohmite - 64K3676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 68 Ohm, 5.5W, 10%; Resistance Ohmite
64K3676
Resistor, Power, 68 Ohm, 5.5W, 10%; Resistance Ohmite 64K3676
RESISTOR, POWER, 68 OHM, 5.5W, 10%; Resistance:68ohm; Product Range:AZ Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:26mmRoHS Compliant: Yes

RESISTOR, POWER, 68 OHM, 5.5W, 10%; Resistance:68ohm; Product Range:AZ Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:26mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AZ680KE-ND 64K3676
Product Name Through Hole Resistors Resistor, Power, 68 Ohm, 5.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details