Ohmite Manufacturing Co. Through Hole Resistors AZ39GKE

Description
5.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet
Description
5.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AZ39GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AZ39GKE-ND
Through Hole Resistors AZ39GKE-ND
5.5W BULK CERAMIC PULSEATER

5.5W BULK CERAMIC PULSEATER

Buy Now Datasheet
Res, 3R9, 5.5W, Radial, Ceramic; Resistance Ohmite - 64K3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5.5W, Radial, Ceramic; Resistance Ohmite
64K3666
Res, 3R9, 5.5W, Radial, Ceramic; Resistance Ohmite 64K3666
RES, 3R9, 5.5W, RADIAL, CERAMIC; Resistance:3.9ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 3R9, 5.5W, RADIAL, CERAMIC; Resistance:3.9ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AZ39GKE-ND 64K3666
Product Name Through Hole Resistors Res, 3R9, 5.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details