Ohmite Manufacturing Co. Through Hole Resistors AZ15GKE

Description
1.5 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
1.5 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AZ15GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AZ15GKE-ND
Through Hole Resistors AZ15GKE-ND
1.5 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

1.5 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 1R5, 5.5W, Radial, Ceramic; Resistance Ohmite - 64K3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5.5W, Radial, Ceramic; Resistance Ohmite
64K3651
Res, 1R5, 5.5W, Radial, Ceramic; Resistance Ohmite 64K3651
RES, 1R5, 5.5W, RADIAL, CERAMIC; Resistance:1.5ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 1R5, 5.5W, RADIAL, CERAMIC; Resistance:1.5ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AZ15GKE-ND 64K3651
Product Name Through Hole Resistors Res, 1R5, 5.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leads; Radial Leaded
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details