Ohmite Manufacturing Co. Through Hole Resistors AZ151KE

Description
150 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
150 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AZ151KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AZ151KE-ND
Through Hole Resistors AZ151KE-ND
150 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

150 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 150R, 5.5W, Radial, Ceramic; Resistance Ohmite - 64K3653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5.5W, Radial, Ceramic; Resistance Ohmite
64K3653
Res, 150R, 5.5W, Radial, Ceramic; Resistance Ohmite 64K3653
RES, 150R, 5.5W, RADIAL, CERAMIC; Resistance:150ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 150R, 5.5W, RADIAL, CERAMIC; Resistance:150ohm; Product Range:PulsEater A Series; Power Rating:5.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AZ151KE-ND 64K3653
Product Name Through Hole Resistors Res, 150R, 5.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leads; Radial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details