Ohmite Manufacturing Co. Through Hole Resistors AZ100KE

Description
10 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
10 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AZ100KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AZ100KE-ND
Through Hole Resistors AZ100KE-ND
10 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

10 Ohms ±10% 5.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Ceramic, 10 Ohm, 5.5W, 10%; Resistance Ohmite - 64K3646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 10 Ohm, 5.5W, 10%; Resistance Ohmite
64K3646
Resistor, Ceramic, 10 Ohm, 5.5W, 10%; Resistance Ohmite 64K3646
RESISTOR, CERAMIC, 10 OHM, 5.5W, 10%; Resistance:10ohm; Product Range:AZ Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:30mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 10 OHM, 5.5W, 10%; Resistance:10ohm; Product Range:AZ Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AZ100KE-ND 64K3646
Product Name Through Hole Resistors Resistor, Ceramic, 10 Ohm, 5.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details