68 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
RESISTOR, CERAMIC, 68 OHM, 4.5W, 10%; Resistance:68ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AY680KE-ND | 64K3641 |
| Product Name | Through Hole Resistors | Resistor, Ceramic, 68 Ohm, 4.5W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 68 ohms | 68 ohms |