Ohmite Manufacturing Co. Through Hole Resistors AY22GKE

Description
2.2 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
2.2 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AY22GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AY22GKE-ND
Through Hole Resistors AY22GKE-ND
2.2 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

2.2 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor Ceramic, 2.2 Ohm, 4.5W, 10%; Resistance Ohmite - 64K3622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 2.2 Ohm, 4.5W, 10%; Resistance Ohmite
64K3622
Resistor Ceramic, 2.2 Ohm, 4.5W, 10%; Resistance Ohmite 64K3622
RESISTOR CERAMIC, 2.2 OHM, 4.5W, 10%; Resistance:2.2ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR CERAMIC, 2.2 OHM, 4.5W, 10%; Resistance:2.2ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AY22GKE-ND 64K3622
Product Name Through Hole Resistors Resistor Ceramic, 2.2 Ohm, 4.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details