Ohmite Manufacturing Co. Through Hole Resistors AY150KE

Description
15 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
15 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AY150KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AY150KE-ND
Through Hole Resistors AY150KE-ND
15 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

15 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Ceramic, 15 Ohm, 4.5W, 10%; Resistance Ohmite - 64K3618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 15 Ohm, 4.5W, 10%; Resistance Ohmite
64K3618
Resistor, Ceramic, 15 Ohm, 4.5W, 10%; Resistance Ohmite 64K3618
RESISTOR, CERAMIC, 15 OHM, 4.5W, 10%; Resistance:15ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 15 OHM, 4.5W, 10%; Resistance:15ohm; Product Range:AY Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AY150KE-ND 64K3618
Product Name Through Hole Resistors Resistor, Ceramic, 15 Ohm, 4.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers