Ohmite Manufacturing Co. Through Hole Resistors AX680KE

Description
3.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet
Description
3.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AX680KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AX680KE-ND
Through Hole Resistors AX680KE-ND
3.5W BULK CERAMIC PULSEATER

3.5W BULK CERAMIC PULSEATER

Buy Now Datasheet
Resistor, Ceramic, 68 Ohm, 3.5W, 10%; Resistance Ohmite - 64K3608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 68 Ohm, 3.5W, 10%; Resistance Ohmite
64K3608
Resistor, Ceramic, 68 Ohm, 3.5W, 10%; Resistance Ohmite 64K3608
RESISTOR, CERAMIC, 68 OHM, 3.5W, 10%; Resistance:68ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 68 OHM, 3.5W, 10%; Resistance:68ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AX680KE-ND 64K3608
Product Name Through Hole Resistors Resistor, Ceramic, 68 Ohm, 3.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details