Ohmite Manufacturing Co. Through Hole Resistors AX33GKE

Description
3.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet
Description
3.5W BULK CERAMIC PULSEATER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AX33GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AX33GKE-ND
Through Hole Resistors AX33GKE-ND
3.5W BULK CERAMIC PULSEATER

3.5W BULK CERAMIC PULSEATER

Buy Now Datasheet
Resistor Ceramic, 3.3 Ohm, 3.5W, 10%; Resistance Ohmite - 64K3595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 3.3 Ohm, 3.5W, 10%; Resistance Ohmite
64K3595
Resistor Ceramic, 3.3 Ohm, 3.5W, 10%; Resistance Ohmite 64K3595
RESISTOR CERAMIC, 3.3 OHM, 3.5W, 10%; Resistance:3.3ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR CERAMIC, 3.3 OHM, 3.5W, 10%; Resistance:3.3ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AX33GKE-ND 64K3595
Product Name Through Hole Resistors Resistor Ceramic, 3.3 Ohm, 3.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details