Ohmite Manufacturing Co. Through Hole Resistors AX22GKE

Description
2.2 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
2.2 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AX22GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AX22GKE-ND
Through Hole Resistors AX22GKE-ND
2.2 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

2.2 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor Ceramic, 2.2 Ohm, 3.5W, 10%; Resistance Ohmite - 64K3589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 2.2 Ohm, 3.5W, 10%; Resistance Ohmite
64K3589
Resistor Ceramic, 2.2 Ohm, 3.5W, 10%; Resistance Ohmite 64K3589
RESISTOR CERAMIC, 2.2 OHM, 3.5W, 10%; Resistance:2.2ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR CERAMIC, 2.2 OHM, 3.5W, 10%; Resistance:2.2ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AX22GKE-ND 64K3589
Product Name Through Hole Resistors Resistor Ceramic, 2.2 Ohm, 3.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details