Ohmite Manufacturing Co. Through Hole Resistors AW47GKE

Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet
Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW47GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW47GKE-ND
Through Hole Resistors AW47GKE-ND
2.5W BULK CERAMIC PULSEATERS

2.5W BULK CERAMIC PULSEATERS

Buy Now Datasheet
Resistor Ceramic, 4.7 Ohm, 2.5W, 10%; Resistance Ohmite - 64K3564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 4.7 Ohm, 2.5W, 10%; Resistance Ohmite
64K3564
Resistor Ceramic, 4.7 Ohm, 2.5W, 10%; Resistance Ohmite 64K3564
RESISTOR CERAMIC, 4.7 OHM, 2.5W, 10%; Resistance:4.7ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR CERAMIC, 4.7 OHM, 2.5W, 10%; Resistance:4.7ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW47GKE-ND 64K3564
Product Name Through Hole Resistors Resistor Ceramic, 4.7 Ohm, 2.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details