Ohmite Manufacturing Co. Through Hole Resistors AW390KE

Description
39 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
39 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW390KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW390KE-ND
Through Hole Resistors AW390KE-ND
39 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

39 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 39R, 2.5W, Radial, Ceramic; Resistance Ohmite - 64K3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 2.5W, Radial, Ceramic; Resistance Ohmite
64K3562
Res, 39R, 2.5W, Radial, Ceramic; Resistance Ohmite 64K3562
RES, 39R, 2.5W, RADIAL, CERAMIC; Resistance:39ohm; Product Range:PulsEater A Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 39R, 2.5W, RADIAL, CERAMIC; Resistance:39ohm; Product Range:PulsEater A Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW390KE-ND 64K3562
Product Name Through Hole Resistors Res, 39R, 2.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details