Ohmite Manufacturing Co. Through Hole Resistors AW330KE

Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet
Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW330KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW330KE-ND
Through Hole Resistors AW330KE-ND
2.5W BULK CERAMIC PULSEATERS

2.5W BULK CERAMIC PULSEATERS

Buy Now Datasheet
Resistor, Ceramic, 33 Ohm, 2.5W, 10%; Resistance Ohmite - 64K3560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 33 Ohm, 2.5W, 10%; Resistance Ohmite
64K3560
Resistor, Ceramic, 33 Ohm, 2.5W, 10%; Resistance Ohmite 64K3560
RESISTOR, CERAMIC, 33 OHM, 2.5W, 10%; Resistance:33ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

RESISTOR, CERAMIC, 33 OHM, 2.5W, 10%; Resistance:33ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW330KE-ND 64K3560
Product Name Through Hole Resistors Resistor, Ceramic, 33 Ohm, 2.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers