Ohmite Manufacturing Co. Through Hole Resistors AW221KE

Description
220 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
220 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW221KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW221KE-ND
Through Hole Resistors AW221KE-ND
220 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

220 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor Ceramic, 220 Ohm, 2.5W, 10%; Resistance Ohmite - 64K3557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 220 Ohm, 2.5W, 10%; Resistance Ohmite
64K3557
Resistor Ceramic, 220 Ohm, 2.5W, 10%; Resistance Ohmite 64K3557
RESISTOR CERAMIC, 220 OHM, 2.5W, 10%; Resistance:220ohm; Product Range:AW Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:20mmRoHS Compliant: Yes

RESISTOR CERAMIC, 220 OHM, 2.5W, 10%; Resistance:220ohm; Product Range:AW Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW221KE-ND 64K3557
Product Name Through Hole Resistors Resistor Ceramic, 220 Ohm, 2.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers