Ohmite Manufacturing Co. Through Hole Resistors AW150KE

Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet
Description
2.5W BULK CERAMIC PULSEATERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-AW150KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-AW150KE-ND
Through Hole Resistors 273-AW150KE-ND
2.5W BULK CERAMIC PULSEATERS

2.5W BULK CERAMIC PULSEATERS

Buy Now Datasheet
Resistor, Ceramic, 15 Ohm, 2.5W, 10%; Resistance Ohmite - 64K3552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 15 Ohm, 2.5W, 10%; Resistance Ohmite
64K3552
Resistor, Ceramic, 15 Ohm, 2.5W, 10%; Resistance Ohmite 64K3552
RESISTOR, CERAMIC, 15 OHM, 2.5W, 10%; Resistance:15ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

RESISTOR, CERAMIC, 15 OHM, 2.5W, 10%; Resistance:15ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-AW150KE-ND 64K3552
Product Name Through Hole Resistors Resistor, Ceramic, 15 Ohm, 2.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details