Ohmite Manufacturing Co. Through Hole Resistors AW101KE

Description
100 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
100 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW101KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW101KE-ND
Through Hole Resistors AW101KE-ND
100 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

100 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor Ceramic, 100 Ohm, 2.5W, 10%; Resistance Ohmite - 64K3548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic, 100 Ohm, 2.5W, 10%; Resistance Ohmite
64K3548
Resistor Ceramic, 100 Ohm, 2.5W, 10%; Resistance Ohmite 64K3548
RESISTOR CERAMIC, 100 OHM, 2.5W, 10%; Resistance:100ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR CERAMIC, 100 OHM, 2.5W, 10%; Resistance:100ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW101KE-ND 64K3548
Product Name Through Hole Resistors Resistor Ceramic, 100 Ohm, 2.5W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details