Ohmite Manufacturing Co. Through Hole Resistors AW100KE

Description
10 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
10 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW100KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW100KE-ND
Through Hole Resistors AW100KE-ND
10 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

10 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Through Hole Ceramic Resistor, A Series, 10 Ohm, 2.5 W, 10%, 1.5 Kv, Radial Leaded Rohs Compliant Ohmite - 94M6273 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, A Series, 10 Ohm, 2.5 W, 10%, 1.5 Kv, Radial Leaded Rohs Compliant Ohmite
94M6273
Through Hole Ceramic Resistor, A Series, 10 Ohm, 2.5 W, 10%, 1.5 Kv, Radial Leaded Rohs Compliant Ohmite 94M6273
Through Hole Ceramic Resistor, A Series, 10 ohm, 2.5 W, - 10%, 1.5 kV, Radial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, A Series, 10 ohm, 2.5 W, - 10%, 1.5 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW100KE-ND 94M6273
Product Name Through Hole Resistors Through Hole Ceramic Resistor, A Series, 10 Ohm, 2.5 W, 10%, 1.5 Kv, Radial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial ThroughHole; Radial Leads
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details