Ohmite Manufacturing Co. Through Hole Resistors AV47GKE

Description
2W CERAMIC COMP PULSEATERS
Request a Quote Datasheet
Description
2W CERAMIC COMP PULSEATERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AV47GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AV47GKE-ND
Through Hole Resistors AV47GKE-ND
2W CERAMIC COMP PULSEATERS

2W CERAMIC COMP PULSEATERS

Buy Now Datasheet
Resistor, Ceramic, 4.7 Ohm, 2W, 10%; Resistance Ohmite - 46T3857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 4.7 Ohm, 2W, 10%; Resistance Ohmite
46T3857
Resistor, Ceramic, 4.7 Ohm, 2W, 10%; Resistance Ohmite 46T3857
RESISTOR, CERAMIC, 4.7 OHM, 2W, 10%; Resistance:4.7ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 4.7 OHM, 2W, 10%; Resistance:4.7ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AV47GKE-ND 46T3857
Product Name Through Hole Resistors Resistor, Ceramic, 4.7 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details