Ohmite Manufacturing Co. Through Hole Resistors AV471KE

Description
470 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
470 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AV471KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AV471KE-ND
Through Hole Resistors AV471KE-ND
470 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

470 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite - 46T3859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite
46T3859
Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite 46T3859
RESISTOR, CERAMIC, 470 OHM, 2W, 10%; Resistance:470ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 470 OHM, 2W, 10%; Resistance:470ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AV471KE-ND 46T3859
Product Name Through Hole Resistors Resistor, Ceramic, 470 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details