Ohmite Manufacturing Co. Through Hole Resistors AV33GKE

Description
3.3 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
3.3 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AV33GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AV33GKE-ND
Through Hole Resistors AV33GKE-ND
3.3 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

3.3 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Ceramic, 3.3 Ohm, 2W, 10%; Resistance Ohmite - 46T3855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 3.3 Ohm, 2W, 10%; Resistance Ohmite
46T3855
Resistor, Ceramic, 3.3 Ohm, 2W, 10%; Resistance Ohmite 46T3855
RESISTOR, CERAMIC, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AV33GKE-ND 46T3855
Product Name Through Hole Resistors Resistor, Ceramic, 3.3 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leaded
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details