Ohmite Manufacturing Co. Through Hole Resistors AV151KE

Description
2W CERAMIC COMP PULSEATERS
Request a Quote Datasheet
Description
2W CERAMIC COMP PULSEATERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AV151KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AV151KE-ND
Through Hole Resistors AV151KE-ND
2W CERAMIC COMP PULSEATERS

2W CERAMIC COMP PULSEATERS

Buy Now Datasheet
Resistor, Ceramic, 150 Ohm, 2W, 10%; Resistance Ohmite - 46T3852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 150 Ohm, 2W, 10%; Resistance Ohmite
46T3852
Resistor, Ceramic, 150 Ohm, 2W, 10%; Resistance Ohmite 46T3852
RESISTOR, CERAMIC, 150 OHM, 2W, 10%; Resistance:150ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 150 OHM, 2W, 10%; Resistance:150ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AV151KE-ND 46T3852
Product Name Through Hole Resistors Resistor, Ceramic, 150 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details