Ohmite Manufacturing Co. Through Hole Resistors 93J6R8E

Description
6.8 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J6R8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J6R8E-ND
Through Hole Resistors 93J6R8E-ND
6.8 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,6.8Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,6.8Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
65K0534
Resistor,wirewound,6.8Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite 65K0534
Resistor,Wirewound,6 .8Ohms,200WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,6.8Ohms,200WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J6R8E-ND 65K0534
Product Name Through Hole Resistors Resistor,wirewound,6.8Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers