Ohmite Manufacturing Co. Through Hole Resistors 93J4R7E

Description
3.25W 4.7 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 4.7 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J4R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J4R7E-ND
Through Hole Resistors 93J4R7E-ND
3.25W 4.7 OHMS VIT MOLD 5%

3.25W 4.7 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor;Wirewound;Res 4.7 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel - 70023502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.7 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel
70023502
Resistor;Wirewound;Res 4.7 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel 70023502
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 4.7 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0510 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 3.25W, 5%; Resistance Ohmite
65K0510
Wirewound Resistor, 4.7 Ohm, 3.25W, 5%; Resistance Ohmite 65K0510
WIREWOUND RESISTOR, 4.7 OHM, 3.25W, 5%; Resistance:4.7ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 3.25W, 5%; Resistance:4.7ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 93J4R7E-ND 70023502 65K0510
Product Name Through Hole Resistors Resistor;Wirewound;Res 4.7 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 4.7 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details