Ohmite Manufacturing Co. Through Hole Resistors 93J4R0E

Description
4 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J4R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J4R0E-ND
Through Hole Resistors 93J4R0E-ND
4 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0508 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 3.25W, 5%; Resistance Ohmite
65K0508
Wirewound Resistor, 4 Ohm, 3.25W, 5%; Resistance Ohmite 65K0508
WIREWOUND RESISTOR, 4 OHM, 3.25W, 5%; Resistance:4ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 3.25W, 5%; Resistance:4ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J4R0E-ND 65K0508
Product Name Through Hole Resistors Wirewound Resistor, 4 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details