Ohmite Manufacturing Co. Through Hole Resistors 93J4K7E

Description
3.25W 4K7 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 4K7 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J4K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J4K7E-ND
Through Hole Resistors 93J4K7E-ND
3.25W 4K7 OHMS VIT MOLD 5%

3.25W 4K7 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 4K7, 3.25W, Axial, Wirewound; Resistance Ohmite - 65K0507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 3.25W, Axial, Wirewound; Resistance Ohmite
65K0507
Res, 4K7, 3.25W, Axial, Wirewound; Resistance Ohmite 65K0507
RES, 4K7, 3.25W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 4K7, 3.25W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J4K7E-ND 65K0507
Product Name Through Hole Resistors Res, 4K7, 3.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details