Ohmite Manufacturing Co. Wirewound Resistor, 4.7Kohm, 3.25W, 5%; Resistance Ohmite 93J4K7

Description
WIREWOUND RESISTOR, 4.7KOHM, 3.25W, 5%; Resistance:4.7kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No
Description
WIREWOUND RESISTOR, 4.7KOHM, 3.25W, 5%; Resistance:4.7kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4.7Kohm, 3.25W, 5%; Resistance Ohmite - 02F1558 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 3.25W, 5%; Resistance Ohmite
02F1558
Wirewound Resistor, 4.7Kohm, 3.25W, 5%; Resistance Ohmite 02F1558
WIREWOUND RESISTOR, 4.7KOHM, 3.25W, 5%; Resistance:4.7kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

WIREWOUND RESISTOR, 4.7KOHM, 3.25W, 5%; Resistance:4.7kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1558
Product Name Wirewound Resistor, 4.7Kohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details