Ohmite Manufacturing Co. Through Hole Resistors 93J3R3E

Description
3.25W 3.3 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 3.3 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J3R3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J3R3E-ND
Through Hole Resistors 93J3R3E-ND
3.25W 3.3 OHMS VIT MOLD 5%

3.25W 3.3 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0491 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite
65K0491
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite 65K0491
WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J3R3E-ND 65K0491
Product Name Through Hole Resistors Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details