Ohmite Manufacturing Co. Through Hole Resistors 93J39RE

Description
3.25W 39 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 39 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J39RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J39RE-ND
Through Hole Resistors 93J39RE-ND
3.25W 39 OHMS VIT MOLD 5%

3.25W 39 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 39R, 3.25W, Axial, Wirewound; Resistance Ohmite - 65K0502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 3.25W, Axial, Wirewound; Resistance Ohmite
65K0502
Res, 39R, 3.25W, Axial, Wirewound; Resistance Ohmite 65K0502
RES, 39R, 3.25W, AXIAL, WIREWOUND; Resistance:39ohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 39R, 3.25W, AXIAL, WIREWOUND; Resistance:39ohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J39RE-ND 65K0502
Product Name Through Hole Resistors Res, 39R, 3.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details