Ohmite Manufacturing Co. Through Hole Resistors 93J2K4E

Description
2.4 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.4 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J2K4E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J2K4E-ND
Through Hole Resistors 93J2K4E-ND
2.4 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.4 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,2.4Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,2.4Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
65K0468
Resistor,wirewound,2.4Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite 65K0468
Resistor,Wirewound,2 .4KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,2.4KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J2K4E-ND 65K0468
Product Name Through Hole Resistors Resistor,wirewound,2.4Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625966-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details