Ohmite Manufacturing Co. Through Hole Resistors 93J2K0E

Description
3.25W 2K0 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 2K0 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J2K0E-ND
Through Hole Resistors 93J2K0E-ND
3.25W 2K0 OHMS VIT MOLD 5%

3.25W 2K0 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 3.25W, 5%; Resistance Ohmite - 65K0466 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 3.25W, 5%; Resistance Ohmite
65K0466
Wirewound Resistor, 2Kohm, 3.25W, 5%; Resistance Ohmite 65K0466
WIREWOUND RESISTOR, 2KOHM, 3.25W, 5%; Resistance:2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 3.25W, 5%; Resistance:2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J2K0E-ND 65K0466
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details