Ohmite Manufacturing Co. Through Hole Resistors 93J250E

Description
3.25W 250 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 250 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J250E-ND
Through Hole Resistors 93J250E-ND
3.25W 250 OHMS VIT MOLD 5%

3.25W 250 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0482 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3.25W, 5%; Resistance Ohmite
65K0482
Wirewound Resistor, 250 Ohm, 3.25W, 5%; Resistance Ohmite 65K0482
WIREWOUND RESISTOR, 250 OHM, 3.25W, 5%; Resistance:250ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3.25W, 5%; Resistance:250ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J250E-ND 65K0482
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers