Ohmite Manufacturing Co. Through Hole Resistors 93J220E

Description
3.25W 220 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 220 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J220E-ND
Through Hole Resistors 93J220E-ND
3.25W 220 OHMS VIT MOLD 5%

3.25W 220 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0478 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 3.25W, 5%; Resistance Ohmite
65K0478
Wirewound Resistor, 220 Ohm, 3.25W, 5%; Resistance Ohmite 65K0478
WIREWOUND RESISTOR, 220 OHM, 3.25W, 5%; Resistance:220ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 3.25W, 5%; Resistance:220ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J220E-ND 65K0478
Product Name Through Hole Resistors Wirewound Resistor, 220 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers