Ohmite Manufacturing Co. Through Hole Resistors 93J20RE

Description
3.25W 20 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 20 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J20RE-ND
Through Hole Resistors 93J20RE-ND
3.25W 20 OHMS VIT MOLD 5%

3.25W 20 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor, Wirewound, 20 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20 Ohm, 3.25W, 5%; Resistance Ohmite
65K0475
Resistor, Wirewound, 20 Ohm, 3.25W, 5%; Resistance Ohmite 65K0475
RESISTOR, WIREWOUND, 20 OHM, 3.25W, 5%; Resistance:20ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20 OHM, 3.25W, 5%; Resistance:20ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J20RE-ND 65K0475
Product Name Through Hole Resistors Resistor, Wirewound, 20 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details