Ohmite Manufacturing Co. Through Hole Resistors 93J1K8E

Description
1.8 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J1K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J1K8E-ND
Through Hole Resistors 93J1K8E-ND
1.8 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.8 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.8Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.8Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
65K0443
Resistor,wirewound,1.8Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite 65K0443
Resistor,Wirewound,1 .8KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.8KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J1K8E-ND 65K0443
Product Name Through Hole Resistors Resistor,wirewound,1.8Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details