Ohmite Manufacturing Co. Through Hole Resistors 93J1K5E

Description
3.25W 1K5 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 1K5 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J1K5E-ND
Through Hole Resistors 93J1K5E-ND
3.25W 1K5 OHMS VIT MOLD 5%

3.25W 1K5 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 1K5, 3.25W, Axial, Wirewound; Resistance Ohmite - 65K0441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 3.25W, Axial, Wirewound; Resistance Ohmite
65K0441
Res, 1K5, 3.25W, Axial, Wirewound; Resistance Ohmite 65K0441
RES, 1K5, 3.25W, AXIAL, WIREWOUND; Resistance:1.5kohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 1K5, 3.25W, AXIAL, WIREWOUND; Resistance:1.5kohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J1K5E-ND 65K0441
Product Name Through Hole Resistors Res, 1K5, 3.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details