Ohmite Manufacturing Co. Resistor, Ceramic, 1.2Kohm, 3.25W, 5%; Resistance Ohmite 93J1K2

Description
RESISTOR, CERAMIC, 1.2KOHM, 3.25W, 5%; Resistance:1.2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes
Description
RESISTOR, CERAMIC, 1.2KOHM, 3.25W, 5%; Resistance:1.2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 1.2Kohm, 3.25W, 5%; Resistance Ohmite - 02F1547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1.2Kohm, 3.25W, 5%; Resistance Ohmite
02F1547
Resistor, Ceramic, 1.2Kohm, 3.25W, 5%; Resistance Ohmite 02F1547
RESISTOR, CERAMIC, 1.2KOHM, 3.25W, 5%; Resistance:1.2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 1.2KOHM, 3.25W, 5%; Resistance:1.2kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1547
Product Name Resistor, Ceramic, 1.2Kohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details