Ohmite Manufacturing Co. Wirewound Resistor Vitreous Enamel; Resistance Ohmite 93J15R

Description
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:15ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: No
Description
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:15ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor Vitreous Enamel; Resistance Ohmite - 02F1507 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel; Resistance Ohmite
02F1507
Wirewound Resistor Vitreous Enamel; Resistance Ohmite 02F1507
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:15ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: No

WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:15ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1507
Product Name Wirewound Resistor Vitreous Enamel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details