Ohmite Manufacturing Co. Through Hole Resistors 93J100E

Description
3.25W 100 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 100 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J100E-ND
Through Hole Resistors 93J100E-ND
3.25W 100 OHMS VIT MOLD 5%

3.25W 100 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel - 70022322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel
70022322
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel 70022322
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 100 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0453 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3.25W, 5%; Resistance Ohmite
65K0453
Wirewound Resistor, 100 Ohm, 3.25W, 5%; Resistance Ohmite 65K0453
WIREWOUND RESISTOR, 100 OHM, 3.25W, 5%; Resistance:100ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3.25W, 5%; Resistance:100ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 93J100E-ND 70022322 65K0453
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg3.25 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 100 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details