Ohmite Manufacturing Co. Through Hole Resistors 92J5R6E

Description
5.6 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J5R6E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J5R6E-ND
Through Hole Resistors 92J5R6E-ND
5.6 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5.6 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,5.6Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,5.6Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0410
Resistor,wirewound,5.6Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0410
Resistor,Wirewound,5 .6Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,5.6Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J5R6E-ND 65K0410
Product Name Through Hole Resistors Resistor,wirewound,5.6Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details