Ohmite Manufacturing Co. Through Hole Resistors 92J2K2E

Description
2.2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J2K2E-ND
Through Hole Resistors 92J2K2E-ND
2.2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,2.2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,2.2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0365
Resistor,wirewound,2.2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0365
Resistor,Wirewound,2 .2KOhms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,2.2KOhms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J2K2E-ND 65K0365
Product Name Through Hole Resistors Resistor,wirewound,2.2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details