Ohmite Manufacturing Co. Through Hole Resistors 92J2K0E

Description
2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J2K0E-ND
Through Hole Resistors 92J2K0E-ND
2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 kOhms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0364
Resistor,wirewound,2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0364
Resistor,Wirewound,2 KOhms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,2KOhms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J2K0E-ND 65K0364
Product Name Through Hole Resistors Resistor,wirewound,2Kohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details