Ohmite Manufacturing Co. Through Hole Resistors 92J27RE

Description
2.25W 27 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
2.25W 27 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J27RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J27RE-ND
Through Hole Resistors 92J27RE-ND
2.25W 27 OHMS VIT MOLD 5%

2.25W 27 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 2.25W, 5%; Resistance Ohmite - 65K0381 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 2.25W, 5%; Resistance Ohmite
65K0381
Wirewound Resistor, 27 Ohm, 2.25W, 5%; Resistance Ohmite 65K0381
WIREWOUND RESISTOR, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J27RE-ND 65K0381
Product Name Through Hole Resistors Wirewound Resistor, 27 Ohm, 2.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details