Ohmite Manufacturing Co. Through Hole Resistors 92J1R5E

Description
1.5 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J1R5E-ND
Through Hole Resistors 92J1R5E-ND
1.5 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.5Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.5Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0347
Resistor,wirewound,1.5Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0347
Resistor,Wirewound,1 .5Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.5Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J1R5E-ND 65K0347
Product Name Through Hole Resistors Resistor,wirewound,1.5Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details