Ohmite Manufacturing Co. Through Hole Resistors 92J1R3E

Description
1.3 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J1R3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J1R3E-ND
Through Hole Resistors 92J1R3E-ND
1.3 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.3 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.3Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.3Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0346
Resistor,wirewound,1.3Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0346
Resistor,Wirewound,1 .3Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.3Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J1R3E-ND 65K0346
Product Name Through Hole Resistors Resistor,wirewound,1.3Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers