Ohmite Manufacturing Co. Through Hole Resistors 92J1K0E

Description
2.25W 1K0 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
2.25W 1K0 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J1K0E-ND
Through Hole Resistors 92J1K0E-ND
2.25W 1K0 OHMS VIT MOLD 5%

2.25W 1K0 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 1K, 2.25W, Axial, Wirewound; Resistance Ohmite - 65K0335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2.25W, Axial, Wirewound; Resistance Ohmite
65K0335
Res, 1K, 2.25W, Axial, Wirewound; Resistance Ohmite 65K0335
RES, 1K, 2.25W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 1K, 2.25W, AXIAL, WIREWOUND; Resistance:1kohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J1K0E-ND 65K0335
Product Name Through Hole Resistors Res, 1K, 2.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details