Ohmite Manufacturing Co. Through Hole Resistors 92J10RE

Description
2.25W 10 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
2.25W 10 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J10RE-ND
Through Hole Resistors 92J10RE-ND
2.25W 10 OHMS VIT MOLD 5%

2.25W 10 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor, Wirewound, 10 Ohm, 2.25W, 5%; Resistance Ohmite - 65K0350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 2.25W, 5%; Resistance Ohmite
65K0350
Resistor, Wirewound, 10 Ohm, 2.25W, 5%; Resistance Ohmite 65K0350
RESISTOR, WIREWOUND, 10 OHM, 2.25W, 5%; Resistance:10ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 2.25W, 5%; Resistance:10ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J10RE-ND 65K0350
Product Name Through Hole Resistors Resistor, Wirewound, 10 Ohm, 2.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details