Ohmite Manufacturing Co. Through Hole Resistors 91J43RE

Description
43 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
43 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J43RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J43RE-ND
Through Hole Resistors 91J43RE-ND
43 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

43 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,43Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,43Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
65K0302
Resistor,wirewound,43Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite 65K0302
Resistor,Wirewound,4 3Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,43Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91J43RE-ND 65K0302
Product Name Through Hole Resistors Resistor,wirewound,43Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details